EN
  • EN
  • DE

DG406CWI+

Part No DG406CWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 130pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 145164-DG406CWI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG406CWI+ CAD Model

Description

Maxim Integrated's DG406CWI+: High-Performance, 16-Channel Analog Multiplexer

The DG406CWI+ by Maxim Integrated is a highly versatile and efficient 16-channel analog multiplexer that offers an exceptional solution for routing multiple signal lines through a single common output. Designed with precision and reliability in mind, this multiplexer is ideal for use in a wide range of applications, including data acquisition systems, signal routing, and industrial automation.

Key Features

  • Wide Voltage Range: The device operates with a dual ±15V or a single +12V to +30V power supply, making it suitable for various circuit configurations and ensuring compatibility with both digital and analog signals.
  • Low On-Resistance: With an on-resistance of typically 100Ω, the DG406CWI+ ensures minimal signal attenuation, providing a clear and accurate signal transmission through the multiplexer channels.
  • Low Crosstalk: The device's design minimizes crosstalk between channels, which is critical for maintaining signal integrity, especially in applications where multiple signals are being processed simultaneously.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the DG406CWI+, which boasts low power requirements, helping to conserve energy in sensitive designs.
  • ESD Protection: The multiplexer is equipped with Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static discharges.

Applications

The versatility of the DG406CWI+ makes it an ideal choice for various applications. It can be used in:

  • Test Equipment
  • Communication Systems
  • Medical Equipment
  • Audio and Video Switching
  • Industrial Control Systems

Reliable and Easy to Use

Maxim Integrated's DG406CWI+ is not only designed for high performance but also for ease of use. The multiplexer is available in a wide body, 24-pin SOIC package, which is compatible with standard PCB layouts. The device also features an industry-standard pin configuration, making it easy to integrate into existing designs without the need for significant board rework.

With its combination of performance, versatility, and ease of use, the Maxim Integrated DG406CWI+ stands out as a top choice for designers looking to manage multiple analog signals with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess