EN
  • EN
  • DE

MIC2590B-2YTQ-TR

Part No MIC2590B-2YTQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PCI HOT PLUG CTLR DUAL 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Plug Controller
Number of Channels 10
Internal Switch(s) Both
Applications PCI
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Feature Pins 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Win Source Part Number 1076168-MIC2590B-2YTQ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2590B-2YTQ-TR CAD Model

Description

Product Overview: MIC2590B-2YTQ-TR from Microchip Technology

The MIC2590B-2YTQ-TR is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of Microchip's extensive range of power management solutions, specifically tailored for sophisticated electronic systems that require reliable power sequencing.

Key Features

  • Dual-Channel Power ORing Controller: The MIC2590B-2YTQ-TR is designed to manage power distribution from multiple sources, ensuring seamless power delivery to the load without interruption.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various applications and ensuring compatibility with different system voltages.
  • Integrated Fault Protection: The device includes features such as overvoltage, undervoltage, and overcurrent protection, which safeguards the system against potential damage caused by electrical anomalies.
  • High-Efficiency Operation: With its efficient design, the MIC2590B-2YTQ-TR minimizes power loss, which is critical for maintaining the performance and longevity of electronic systems.
  • Compact Packaging: It comes in a space-saving TQFN package, making it suitable for use in systems where board space is at a premium.

Applications

The MIC2590B-2YTQ-TR is versatile and can be employed in a variety of applications, including:

  • Servers and data centers
  • Telecommunication equipment
  • Industrial systems
  • Redundant power supplies
  • Networking hardware

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability. The MIC2590B-2YTQ-TR is built to meet high standards, ensuring stable performance across its lifespan. Additionally, Microchip provides comprehensive technical support and documentation, making integration into your project straightforward and efficient.

In summary, the MIC2590B-2YTQ-TR is a robust power management solution that offers advanced features for critical applications where power integrity and reliability are paramount. Its dual-channel configuration, protective features, and efficient operation make it an ideal choice for designers looking to enhance the power architecture of their high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0778 $60.3890
12+ $9.9111 $118.9332
19+ $9.6004 $182.4076
25+ $9.2908 $232.2700
33+ $8.9813 $296.3829
44+ $8.0527 $354.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess