EN
  • EN
  • DE

MIC2590-2BTQTR

Part No MIC2590-2BTQTR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229466-MIC2590-2BTQTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2590-2BTQTR CAD Model

Description

Microchip Technology MIC2590-2BTQTR Product Overview

The MIC2590-2BTQTR is a robust, high-performance integrated circuit from Microchip Technology, designed to provide efficient power management solutions. This component is particularly suitable for systems that require reliable hot-swap capabilities and power distribution control. The device is part of Microchip's extensive range of power management products and is a testament to their commitment to delivering innovative and dependable solutions to the electronics industry.

Key Features

  • Hot Swap Controller: The MIC2590-2BTQTR is equipped with a hot swap controller that allows electronic cards to be safely inserted and removed from a live backplane without causing any disruption or damage to the system.
  • Integrated Power MOSFET: This device includes an internal power MOSFET, which simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective power management solution.
  • Programmable Current Limit: The current limit of the MIC2590-2BTQTR can be programmed via an external resistor, providing flexibility and protection tailored to the specific needs of the application.
  • Thermal Management: With built-in thermal protection, the device ensures safe operation by shutting down the output if the temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic behavior or damage.

Applications

The MIC2590-2BTQTR is an ideal choice for a variety of applications where power management and protection are critical. It is commonly used in:

  • Server and Telecom Power Systems
  • RAID Systems
  • Industrial Computers
  • Network Switches and Routers

Package and Quality

The device is available in a TQFN (Thin Quad Flat No-Lead) package, which is known for its small footprint and excellent thermal performance. The MIC2590-2BTQTR adheres to Microchip's high-quality standards, ensuring reliability and performance consistency across various operating conditions.

In conclusion, the MIC2590-2BTQTR from Microchip Technology is a versatile and reliable solution for modern electronic systems requiring advanced power management and hot-swap capabilities. Its integration of key features into a compact package makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $2.1853
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Shindengen
Lowest to $0.2021

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2874 $65.0118
16+ $7.6207 $121.9312
24+ $7.3816 $177.1584
33+ $7.1437 $235.7421
42+ $6.9057 $290.0394
56+ $6.1920 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess