EN
  • EN
  • DE

SM3307PSQG

Part No SM3307PSQG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 326596-SM3307PSQG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM3307PSQG CAD Model

Description

The SM3307PSQG is a high-performance power management integrated circuit (PMIC) manufactured by Anpec Electronics. This device is specifically designed for applications requiring efficient DC-DC conversion and precise voltage regulation. It integrates multiple functions into a single package, reducing the overall component count and board space requirements.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld electronics benefit from the SM3307PSQG's compact size and high efficiency.
  • Power Banks: The device's power conversion capabilities make it suitable for power bank applications.
  • Wearable Technology: Smartwatches, fitness trackers, and similar wearable devices can leverage the SM3307PSQG for power management.
  • Industrial Control Systems: It can be used in various industrial control systems where efficient and reliable power conversion is required.
  • IoT Devices: Internet of Things (IoT) devices often require low power consumption and the SM3307PSQG is suitable for such applications.

Features:

  • High Efficiency: The SM3307PSQG utilizes advanced switching techniques to achieve high power conversion efficiency, minimizing energy loss.
  • Wide Input Voltage Range: It supports a wide input voltage range, enabling it to operate from various power sources.
  • Integrated Protection Features: Over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) are included to ensure safe and reliable operation.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption in standby mode, extending battery life in portable applications.
  • Compact Package: The SM3307PSQG is available in a small package, reducing the overall size and weight of the application.
  • Adjustable Output Voltage: Allows for flexible voltage configurations based on the application.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Increased System Reliability: Integrated protection features enhance system reliability and prevent damage from fault conditions.
  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components required, simplifying design and lowering costs.
  • Smaller Form Factor: Compact package size allows for smaller and lighter designs, enabling more compact portable devices.
  • Improved Thermal Performance: Efficient operation minimizes heat generation, improving overall thermal performance and reliability.

Additional Details:

The SM3307PSQG typically uses a PWM (Pulse Width Modulation) control scheme for efficient DC-DC conversion. It supports various switching frequencies, allowing designers to optimize performance for specific applications. External components, such as inductors and capacitors, are required to complete the power conversion circuit. The datasheet provides detailed information on component selection and layout guidelines.

This PMIC is a versatile solution for a wide range of power management applications. Its efficiency, integrated protection features, and compact size make it a suitable choice for portable devices, wearable technology, and industrial control systems. Designers should consult the datasheet for detailed specifications and application notes to ensure proper implementation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess