EN
  • EN
  • DE

MIC93LC46B/SM

Part No MIC93LC46B/SM
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 231042-MIC93LC46B/SM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC93LC46B/SM CAD Model

Description

Product Overview: MIC93LC46B/SM from Microchip Technology

The MIC93LC46B/SM is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. Designed with precision and reliability in mind, this EEPROM offers a convenient and flexible data storage solution for a wide range of applications.

Key Features

  • Memory Size: The device features a 1Kbit (128 x 8 or 64 x 16) memory size, providing ample space for data storage requirements in small to medium-sized projects.
  • Interface: It utilizes a simple 3-wire serial interface, making it easy to integrate with most microcontrollers and processors.
  • Operating Voltage: The MIC93LC46B/SM operates over a wide voltage range of 2.5V to 5.5V, accommodating various system power supplies.
  • Package Type: This device is available in an SOIC (Small Outline Integrated Circuit) package, specifically the SM variant, which is suitable for surface-mount technology (SMT).
  • Self-Timed Write Cycle: It includes a self-timed write cycle with auto-erase, ensuring data integrity and reducing the complexity of the control software.
  • Write Protection: The MIC93LC46B/SM offers write protection features, such as hardware and software write-protect options, which safeguard the stored data against unintended alterations.

Applications

The versatile nature of the MIC93LC46B/SM makes it an ideal choice for various applications, including but not limited to:

  • Device configuration storage
  • Calibration data retention
  • Small-scale system backup
  • Identification and security systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC93LC46B/SM is no exception. The device is built to meet high standards of performance and dependability, ensuring that it can withstand the demands of professional environments. With its robust design and proven technology, the MIC93LC46B/SM is a smart choice for designers seeking a reliable non-volatile memory solution.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess