Microchip Technology's MIC93LC56AT/SN EEPROM
The MIC93LC56AT/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide robust data storage solutions for a wide range of applications. This EEPROM chip offers a user-friendly interface and reliable data retention, making it an ideal choice for device configuration, product identification, and real-time data storage needs.
Key Features
- Memory Size: The MIC93LC56AT/SN comes with a memory capacity of 2 Kbits, organized as 128 x 16 or 256 x 8 bits selectable by the user. This flexibility allows for efficient memory usage tailored to specific application requirements.
- Interface: It operates with a serial interface, specifically the SPI (Serial Peripheral Interface) bus, which ensures simple and efficient communication with microcontrollers and other digital systems.
- Operating Voltage: The device supports a wide operating voltage range, typically from 2.5V to 5.5V, accommodating various logic levels and system power supplies.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
- Endurance: The EEPROM provides an impressive endurance of 1 million write cycles, ensuring a long operational lifespan and reliability for applications that require frequent data changes.
- Data Retention: With a data retention period of more than 200 years, the MIC93LC56AT/SN guarantees the preservation of critical data over extensive periods.
- Temperature Range: This device is designed to operate over an industrial temperature range, making it suitable for harsh environments.
- Packaging: The EEPROM is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, allowing for compact and space-efficient PCB designs.
Applications
The MIC93LC56AT/SN is versatile and can be used in a variety of electronic systems, including:
- Automotive systems
- Industrial control systems
- Medical devices
- Consumer electronics
- Telecommunication infrastructure
With its robust design and reliable performance, the MIC93LC56AT/SN EEPROM from Microchip Technology is an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.