EN
  • EN
  • DE

MIC2583-JBQS

Part No MIC2583-JBQS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 100MV 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins CPOR, FB, ON, /POR
Win Source Part Number 135301-MIC2583-JBQS
Ultra Librarian 3D Model Ultra Librarian MIC2583-JBQS CAD Model

Description

The MIC2583-JBQS from Microchip Technology is an advanced, single-channel integrated circuit designed for hot-swap applications and power management solutions. This robust IC enables safe insertion and removal of circuit boards from live backplanes and power buses, minimizing the risk of damage caused by inrush currents and voltage spikes.

Key Features

  • Hot Swap Control: The MIC2583-JBQS allows electronic cards to be inserted into and removed from a live backplane without causing the power supply to glitch or the system to reset.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring optimal protection and performance.
  • Fast Response Time: The device reacts quickly to fault conditions, providing rapid protection against overcurrent events.
  • Under-Voltage Lockout (UVLO): This feature ensures that the IC remains off until the supply voltage reaches a safe operating level, protecting both the load and the power source.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the IC from overheating, further enhancing system reliability.

Applications

The MIC2583-JBQS is ideal for a variety of applications that require reliable power management and hot-swap capabilities, including:

  • Servers and data centers
  • Telecommunication equipment
  • Industrial systems
  • RAID systems
  • Network switches and routers

Technical Specifications

With a wide operating voltage range and the ability to handle significant power levels, the MIC2583-JBQS is a versatile solution for managing power distribution in complex electronic systems. The device is available in a compact, surface-mountable package, making it suitable for space-constrained applications.

Conclusion

The MIC2583-JBQS from Microchip Technology offers a sophisticated solution for hot-swap and power management applications. Its comprehensive set of features ensures safe operation and protection for both the electronic system and the user, making it an essential component for any high-reliability or mission-critical electronic system.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess