EN
  • EN
  • DE

MIC2563A-1YSMTR

Part No MIC2563A-1YSMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 1.8 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 208324-MIC2563A-1YSMTR
Ultra Librarian 3D Model Ultra Librarian MIC2563A-1YSMTR CAD Model

Description

Microchip Technology's MIC2563A-1YSMTR: A High-Performance PC Card Interface Solution

The MIC2563A-1YSMTR is an advanced PC Card interface controller designed by Microchip Technology to deliver a seamless and efficient solution for managing PC Card slots in portable electronic devices. This highly integrated circuit is specifically tailored to meet the stringent requirements of PC Card power management and control.

Key Features:

  • Dual-Slot Support: The MIC2563A-1YSMTR is capable of controlling two independent PC Card slots, making it a versatile choice for multitasking environments.
  • Integrated Power Switches: This device features built-in 0.3Ω power switches, providing robust power distribution and protection for connected PC Cards.
  • Programmable Current Limiting: The current limit for the power switches can be programmed, ensuring safe operation and protection against overcurrent conditions.
  • Low-Voltage Operation: With an operating range of 2.7V to 5.5V, the MIC2563A-1YSMTR is designed to function efficiently in low-voltage systems commonly found in portable electronics.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, enhancing the reliability and longevity of the system.

Applications:

The MIC2563A-1YSMTR is ideal for a wide range of applications where PC Card interface management is crucial. These include:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Data Terminals
  • Other Portable Devices Requiring PC Card Slots

Package and Availability:

The device is available in a space-saving 28-pin SSOP (Shrink Small Outline Package) and is designated with the part number MIC2563A-1YSMTR. This package is designed for surface mount technology, making it suitable for compact and high-density electronic assemblies.

Conclusion:

Microchip Technology's MIC2563A-1YSMTR stands out as a high-quality, reliable PC Card interface controller. Its combination of dual-slot support, integrated power switches, and advanced protection features make it an indispensable component for developers and manufacturers looking to incorporate PC Card technology into their portable devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess