EN
  • EN
  • DE

MIC2562A-1YTS TR

Part No MIC2562A-1YTS TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319841-MIC2562A-1YTS TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2562A-1YTS TR CAD Model

Description

Product Overview

The MIC2562A-1YTS TR from Microchip Technology is a robust integrated circuit designed to simplify the implementation of PC Card power interfaces. This particular product is a member of Microchip's extensive range of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • Integrated PC Card Power Switch: The MIC2562A-1YTS TR is an integrated dual-slot PC Card power switch capable of controlling VCC and VPP power supplies to two independent slots.
  • Programmable Current Limiting: This device offers programmable current limiting for each slot, which enhances the protection against overcurrent conditions, thereby safeguarding both the power supply and the card.
  • Low Voltage Operation: It operates at a low voltage range, making it suitable for battery-powered applications where power efficiency is critical.
  • High-Efficiency Design: The high-efficiency design ensures minimal power loss during operation, contributing to the extended battery life of portable devices.
  • Thermal Shutdown Protection: The MIC2562A-1YTS TR includes thermal shutdown protection, which prevents damage due to overheating.
  • Compact Packaging: Housed in a compact Thin Shrink Small Outline Package (TSSOP), it is ideal for space-constrained applications.

Applications

The MIC2562A-1YTS TR is versatile and can be used in a variety of applications, including:

  • Notebook computers
  • Desktop docking stations
  • Portable docking stations
  • PC Card hot-swap support

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2562A-1YTS TR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also available in tape and reel (TR) for automated assembly processes, ensuring efficient manufacturing and reduced time-to-market for products utilizing this power switch.

Conclusion

With its advanced features and reliable performance, the MIC2562A-1YTS TR from Microchip Technology is an excellent choice for designers looking to implement PC Card power interfaces with confidence. Its integration of dual-slot control, programmable current limits, and protection features makes it a versatile and essential component in portable computing and communication devices.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3285 $232.8500
129+ $2.2511 $290.3919
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess