EN
  • EN
  • DE

BQ24261MYFFR

Part No BQ24261MYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 3.5V
Maximum Supply Voltage 13.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-DSBGA
Win Source Part Number 1023913-BQ24261MYFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24261MYFFR CAD Model

Description

Introducing the BQ24261MYFFR from Texas Instruments

The BQ24261MYFFR is a state-of-the-art, highly integrated battery charge management IC designed by Texas Instruments (TI) to cater to the needs of modern portable electronics. This sophisticated chip is engineered to deliver efficient and safe charging solutions for single-cell Li-Ion or Li-Polymer batteries.

Key Features:

  • High-Efficiency Power Path Management: The BQ24261MYFFR optimizes power usage by integrating a power path management feature, which allows the device to power the system while simultaneously and independently charging the battery. This design ensures that the system operates seamlessly even when the battery is low or absent.
  • Impressive Charge Current: This IC supports up to 2.5 A of charge current, providing rapid charging capabilities that are essential for high-performance devices.
  • Flexible Power Input: It is compatible with a wide range of input sources, including USB ports and AC adapters, with an input voltage range of 4.2 V to 10 V, making it versatile for various charging scenarios.
  • Advanced Safety Features: Safety is paramount, and the BQ24261MYFFR includes multiple protection features such as thermal regulation, input overvoltage protection, battery temperature monitoring, and safety timers to ensure the charging process is secure.
  • Integrated ADC: An integrated analog-to-digital converter (ADC) allows for monitoring of system voltage, battery temperature, and charge current, which aids in precise control of the charging process.
  • Programmable Flexibility: The charging parameters can be programmed via an I2C interface, offering customization to suit specific application requirements.

Applications:

The BQ24261MYFFR is suitable for a wide array of portable electronic devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its compact form factor and comprehensive feature set make it an ideal choice for designers looking to integrate a reliable charging solution into their products.

Quality and Reliability:

As with all Texas Instruments products, the BQ24261MYFFR is manufactured with the highest quality standards. Its robust design ensures long-term reliability, making it a trusted component in any power management design. TI's commitment to excellence means that you can expect consistent performance and durability from the BQ24261MYFFR.

For developers seeking an advanced, efficient, and secure charging IC, the BQ24261MYFFR by Texas Instruments stands out as a top choice in the market.

You May Also Be Interested in

Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess