EN
  • EN
  • DE

MIC2559BM

Part No MIC2559BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PCMCIA Dual Card Socket VPP Switching Matrix
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319836-MIC2559BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2559BM CAD Model

Description

Microchip Technology MIC2559BM Product Overview

The MIC2559BM is a sophisticated USB power control solution designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product is tailored for applications where USB peripheral power management is crucial, providing a seamless interface for controlling power to USB devices.

Key Features

  • Integrated USB Transceiver: The MIC2559BM comes with a built-in USB transceiver, which is fully compliant with USB 1.1 specifications. This ensures reliable data transfer and connectivity with USB host or other devices.
  • Programmable Current Limiting: This device offers programmable current limiting to protect against overcurrent conditions. This feature is critical for preventing damage to USB ports and connected devices.
  • Thermal Shutdown Protection: With an in-built thermal shutdown feature, the MIC2559BM automatically protects itself and the connected devices from overheating, thereby ensuring safe operation.
  • High Output Drive Capability: The product can drive up to 500mA of continuous load current, making it suitable for a wide range of USB peripherals including high-power devices.
  • Under-voltage Lockout (UVLO): The MIC2559BM includes an under-voltage lockout feature that ensures the device operates at the appropriate power levels, thus safeguarding the peripheral and the USB system.

Applications

The MIC2559BM is versatile and can be used in a variety of applications, including:

  • USB Hubs
  • USB Docking Stations
  • Desktop and Laptop Computers
  • Portable USB Devices
  • USB Power Distribution Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC2559BM is no exception. It is designed to meet the rigorous standards required by USB peripheral manufacturers, ensuring a reliable and efficient power management solution.

The MIC2559BM is available in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications. With its robust feature set and Microchip's renowned support, the MIC2559BM stands out as a high-performance USB power control solution for modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess