EN
  • EN
  • DE

MIC2557BM

Part No MIC2557BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PCMCIA Card Socket VPP Switching Matrix
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319834-MIC2557BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2557BM CAD Model

Description

The MIC2557BM is a highly integrated USB On-The-Go (OTG) transceiver chip designed and manufactured by Microchip Technology. It is specifically tailored for portable devices that require USB OTG functionality to act as either a host or a peripheral. The MIC2557BM supports the USB 2.0 standard and offers a complete interface between the USB physical layer and the USB protocol layer, simplifying the design process for product developers.

The device is housed in a compact 36-pin MLF® (Micro Lead Frame) package, making it ideal for space-constrained applications such as smartphones, tablets, digital cameras, and other portable electronics. The MIC2557BM operates over a wide voltage range of 3.0V to 3.6V, which is typical for battery-powered devices, and it features low-power consumption to maximize battery life.

One of the key features of the MIC2557BM is its support for both Host Negotiation Protocol (HNP) and Session Request Protocol (SRP), which are essential for establishing OTG communication. This allows devices to seamlessly switch between host and peripheral roles, providing flexibility in how devices interact with each other.

The transceiver also includes built-in charge pump circuitry for generating the 5V VBUS supply required for USB operation, eliminating the need for an external 5V supply. Additionally, it incorporates short-circuit and thermal protection to ensure safe and reliable operation under varying conditions.

Microchip Technology has designed the MIC2557BM with an emphasis on ease of use. It features an automatic squelch circuit to detect disconnects, reducing the workload on the system's processor. The transceiver's programmable interface allows for customization and compatibility with various processor platforms, ensuring a broad range of application possibilities.

In summary, the MIC2557BM from Microchip Technology is a versatile and reliable solution for adding USB OTG functionality to portable devices. Its compact size, comprehensive feature set, and ease of integration make it an excellent choice for designers looking to enhance their products with USB connectivity.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess