EN
  • EN
  • DE

MIC2008YM6

Part No MIC2008YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW ADJ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 70mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MIC2008
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222033-MIC2008YM6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2008YM6 CAD Model

Description

The MIC2008YM6 is a high-performance, programmable current-limiting power-distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is part of the MIC2008 series and is housed in a small 6-pin SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Adjustable Current Limiting: The MIC2008YM6 features an adjustable current limit that allows designers to set the maximum amount of current provided to the load, protecting the system from overcurrent conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device provides additional protection by automatically turning off when it reaches a certain temperature threshold, preventing thermal overload.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a specific level, protecting the downstream circuitry from operating under potentially damaging low-voltage conditions.
  • Fast Transient Response: This switch is designed to respond quickly to changes in load requirements, ensuring stable operation even under dynamic conditions.
  • Low Quiescent Current: The MIC2008YM6 boasts a low quiescent current, which minimizes power consumption when the switch is in the off state, making it suitable for battery-powered and energy-efficient designs.

Applications

The versatility of the MIC2008YM6 allows it to be used in a wide range of applications, including but not limited to:

  • USB and portable devices
  • Hot-swap supplies
  • Peripheral power management
  • Power distribution systems

Conclusion

Microchip Technology's MIC2008YM6 is a sophisticated power management solution that offers designers the flexibility and protection required for today's advanced electronic systems. With its adjustable current limit, thermal shutdown, and fast transient response, it stands out as a reliable component for managing power distribution in a variety of applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess