EN
  • EN
  • DE

THS8134BCPHP

Part No THS8134BCPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 3-CH Current Steering 8-bit 48-Pin HTQFP EP / IC 8 BIT 80MSPS DAC VID 48-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Video DAC
Resolution (Bits) 8 b
Sampling Rate 80M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 032166-THS8134BCPHP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name THS8134
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS8134BCPHP CAD Model

Description

Product Overview: Texas Instruments THS8134BCPHP

The THS8134BCPHP from Texas Instruments is a high-performance, low-power, 10-bit, triple-channel Digital-to-Analog Converter (DAC) designed to meet the rigorous demands of video and imaging applications. Its architecture is optimized to provide excellent dynamic performance, making it an ideal choice for both professional and consumer video electronics.

Key Features

  • Resolution: 10-bit triple DAC, enabling high-quality video output with fine gradation and color depth.
  • Update Rate: Capable of conversion rates up to 240 MSPS, which is suitable for high-definition (HD) video formats.
  • Integrated: Comes with an on-chip voltage reference and an RGB to YPbPr matrix, simplifying system design and reducing external component count.
  • Flexibility: Offers a wide range of video formats, including M/NTSC and HD, providing design versatility.
  • Power Consumption: Low power operation, which is crucial for portable and battery-operated devices.
  • Package: Available in a 48-TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology (SMT).

Applications

The THS8134BCPHP is designed to cater to a diverse array of applications, particularly where high-quality video output is required. It is commonly used in:

  • Video and broadcast equipment
  • Professional cameras and video recorders
  • Video projectors and monitors
  • Video editing and mixing consoles
  • Medical imaging systems
  • Industrial video processing equipment

Performance and Quality

With its high-speed data throughput and excellent dynamic performance, the THS8134BCPHP ensures minimal distortion and noise, resulting in a clear and vibrant video output. The integrated features and high resolution make it a reliable choice for delivering superior image quality in a variety of video applications.

Texas Instruments' commitment to quality means that the THS8134BCPHP is manufactured to the highest standards, ensuring reliable performance and longevity in your video processing solutions.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7286 $63.4572
4+ $26.0338 $104.1352
6+ $25.2202 $151.3212
9+ $24.4067 $219.6603
11+ $23.5931 $259.5241
15+ $21.1524 $317.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess