Microchip Technology's MIC2551AYTS USB Transceiver
The MIC2551AYTS is a cutting-edge USB transceiver from Microchip Technology, designed to provide a robust interface solution for USB 2.0 applications. This compact and efficient transceiver is suitable for a wide range of portable and battery-operated devices, such as smartphones, tablets, and other peripherals that require USB connectivity.
Key Features
- High-Speed Data Transfer: The MIC2551AYTS supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, ensuring compatibility with various USB devices and enabling fast data transmission.
- Low Power Consumption: With its low-power design, the device minimizes battery drain, making it ideal for portable applications where power efficiency is crucial.
- Enhanced ESD Protection: The transceiver includes built-in 15kV air and contact discharge protection in accordance with the IEC 61000-4-2 standard, safeguarding the USB interface from electrostatic discharges.
- Flexible Power Supply: The MIC2551AYTS can operate from a single supply voltage ranging from 3.0V to 3.6V, accommodating a variety of system power requirements.
- Integrated Pull-up and Pull-down Resistors: The device features integrated USB termination resistors, which simplifies the design and reduces external component count.
- Compact Packaging: It comes in a space-saving 6-pin TSOT-23 package, perfect for space-constrained applications.
Applications
The MIC2551AYTS is versatile and can be integrated into numerous USB-enabled devices, including:
- Portable Media Players
- GPS Units
- Digital Cameras
- Handheld Gaming Consoles
- Data Loggers
Technical Specifications
The transceiver's technical specifications are designed to meet the rigorous demands of modern USB interfaces:
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage (V<sub>DD): 3.0V to 3.6V
- ESD Protection: ±15kV IEC 61000-4-2 Air and Contact Discharge
- Package: 6-pin TSOT-23
With its robust feature set and Microchip's reputation for quality, the MIC2551AYTS is an excellent choice for designers looking to implement USB connectivity with confidence in the protection and performance of their products.