EN
  • EN
  • DE

TF202-TE5

Part No TF202-TE5
Manufacturer UTC
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer UTC
Win Source Part Number 216797-TF202-TE5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF202-TE5 CAD Model

Description

The TF202-TE5 is a power management integrated circuit (PMIC) manufactured by UTC (Unisonic Technologies Co., Ltd.). This IC is designed to efficiently manage power distribution and regulation in various electronic devices. The TF202-TE5 aims to provide stable and reliable power solutions, contributing to the overall performance and longevity of the systems it powers.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for power management.
  • Consumer Electronics: Integrated into televisions, set-top boxes, and audio equipment for efficient power regulation.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and power supplies.
  • Networking Devices: Utilized in routers, switches, and modems to ensure stable power delivery.
  • Embedded Systems: Used in a variety of embedded applications requiring precise power control.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Overvoltage Protection: Includes built-in protection against overvoltage conditions to prevent damage to connected components.
  • Overcurrent Protection: Features overcurrent protection to safeguard against excessive current draw.
  • Short-Circuit Protection: Provides protection against short circuits, preventing catastrophic failures.
  • Thermal Shutdown: Incorporates thermal shutdown functionality to protect the IC from overheating.
  • Low Quiescent Current: Operates with low quiescent current, reducing power consumption in idle states.
  • Adjustable Output Voltage: Offers adjustable output voltage options for flexible power delivery configurations.
  • Integrated Control Circuitry: Includes integrated control circuitry for simplified system design.

Benefits

  • Enhanced System Reliability: Improves the overall reliability of electronic systems through robust power management.
  • Increased Energy Efficiency: Reduces energy consumption and minimizes heat generation, leading to cost savings and environmental benefits.
  • Simplified Design: Streamlines system design with integrated features and adjustable parameters.
  • Protection Against Fault Conditions: Provides comprehensive protection against overvoltage, overcurrent, and short-circuit conditions, preventing damage and ensuring system longevity.
  • Compact Footprint: Available in a compact package for space-constrained applications.

Additional Details

The TF202-TE5 typically comes in a surface-mount package, facilitating easy integration into PCB designs. It requires a minimal number of external components, simplifying the overall system design and reducing the bill of materials (BOM). The specific operating voltage range and output current capabilities vary depending on the configuration, so it's important to consult the datasheet for detailed specifications. Proper thermal management is crucial to ensure optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess