EN
  • EN
  • DE

MIC2544A-1YM-TR

Part No MIC2544A-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2544A-1YM TR, MIC2544A-1YM TR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884669-MIC2544A-1YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2544A-1YM-TR CAD Model

Description

Product Overview: MIC2544A-1YM-TR by Microchip Technology

The MIC2544A-1YM-TR is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a single-channel power distribution switch that offers a compact and efficient solution for USB and other hot-swap applications.

Key Features

  • Integrated Single-Channel Switch: The MIC2544A-1YM-TR provides a single-channel high-side power switch, making it ideal for managing individual power lines in complex systems.
  • Adjustable Current Limit: This device offers an adjustable current limit feature, which allows designers to set the maximum current threshold based on the needs of their specific application, enhancing system protection against overcurrent conditions.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the MIC2544A-1YM-TR automatically turns off the output to prevent damage when excessive heat is detected, ensuring the safety and longevity of the electronic system.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic system behavior due to insufficient power supply.
  • Status Flag: An open-drain status flag output is provided, which notifies the system controller when a fault condition occurs, such as overcurrent, thermal shutdown, or under voltage lockout.

Applications

The MIC2544A-1YM-TR is versatile and can be used in a variety of applications. Its primary use is in USB power management and hot-swap applications, but it is also suitable for:

  • Peripheral power control
  • Portable electronic devices
  • Hot-swap supplies
  • Power distribution systems

Package and Quality

This component is offered in a SOP-8 (Small Outline Package) type, which is known for its small footprint and suitability for space-constrained applications. The MIC2544A-1YM-TR is provided in tape and reel packaging, making it suitable for automated assembly processes and large-scale production. Microchip Technology ensures high standards of quality and reliability for its products, and the MIC2544A-1YM-TR is no exception, providing robust performance for critical applications.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8073 $54.2190
70+ $1.4830 $103.8100
105+ $1.4366 $150.8430
145+ $1.3903 $201.5935
190+ $1.3439 $255.3410
250+ $1.2049 $301.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess