EN
  • EN
  • DE

MIC2544-2BMM TR

Part No MIC2544-2BMM TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319821-MIC2544-2BMM TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2544-2BMM TR CAD Model

Description

MIC2544-2BMM TR - Integrated Circuit by Microchip Technology

The MIC2544-2BMM TR from Microchip Technology is a high-quality integrated circuit designed to provide a robust power management solution for a wide range of applications. This particular component is a single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection.

Key Features:

  • Current Limiting: The device incorporates an accurate current-limiting feature that protects the input supply against both overload and short-circuit conditions. It ensures reliable operation of the system it is integrated into by preventing excessive current from damaging sensitive components.
  • Thermal Shutdown: With its built-in thermal shutdown protection, the MIC2544-2BMM TR prevents overheating, which can be critical in maintaining the longevity and stability of electronic systems.
  • Fast Response Time: The device is designed to react quickly to fault conditions, providing fast response times that help to minimize the risk to connected components.
  • Controlled Rise Time: The controlled rise time reduces the likelihood of voltage spikes on the bus line, which can be detrimental to sensitive electronics.
  • Under-voltage Lockout (UVLO): This feature ensures that the switch remains off until the input voltage reaches a safe operating level, preventing unpredictable behavior at low voltages.

Applications:

The MIC2544-2BMM TR is suitable for various applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution switches
  • Notebook computers
  • Peripheral port protection

Package and Availability:

The device is available in a compact 8-pin MSOP (Micro Small Outline Package) which is ideal for space-constrained applications. The "TR" suffix indicates that the product is offered in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Incorporating the MIC2544-2BMM TR into your design will ensure that your products have a reliable power management system, enhancing the overall durability and performance of your electronic devices.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess