EN
  • EN
  • DE

MIC2536-2YM

Part No MIC2536-2YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 400 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 044722-MIC2536-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2536-2YM CAD Model

Description

Microchip Technology's MIC2536-2YM Product Overview

The MIC2536-2YM is a high-performance, dual-channel power distribution switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit (IC) is optimized for USB and other hot-swap applications where a heavy capacitive load or short-circuit may affect the free flow of power. It ensures safe and controlled distribution of power from a single source to peripheral devices.

Key Features

  • Dual Independent Switches: The MIC2536-2YM comes with two independent power switches, providing flexibility in controlling two separate channels.
  • Current Limiting: Each channel is protected by internal current limiting to safeguard the power source and peripheral devices from excessive current draw.
  • Thermal Shutdown: The device includes a thermal shutdown feature that activates when the junction temperature exceeds safe operating limits, preventing thermal runaway.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switches do not operate at insufficient voltages, which could otherwise lead to unpredictable behavior.
  • Fast Short-Circuit Response: The MIC2536-2YM is capable of a fast response to short-circuits, typically less than 1µs, minimizing the impact of fault conditions.
  • Controlled Rise Time: The IC offers a controlled output rise time, which reduces inrush current and limits the stress on the power source during turn-on.
  • Active High Enable: The switch control is active-high, which provides a straightforward interface for power management.

Applications

The MIC2536-2YM is ideal for a variety of applications where power distribution and protection are critical. It is particularly well-suited for USB hubs, docking stations, and other computer peripherals. Additionally, it can be used in hot-swap environments, battery-charging circuits, and portable consumer electronics where safe power control is essential.

Package and Availability

Microchip Technology's MIC2536-2YM is offered in an 8-pin SOIC package, providing a compact solution that is easy to integrate into various designs. Its reliability and performance make it a preferred choice for engineers and designers looking for efficient power distribution solutions.

Conclusion

The MIC2536-2YM from Microchip Technology represents a robust solution for managing power distribution in sensitive electronics. Its dual-channel configuration, comprehensive protection features, and compact form factor make it an invaluable component in the development of modern electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9717 $59.4340
48+ $2.4384 $117.0432
74+ $2.3622 $174.8028
102+ $2.2860 $233.1720
131+ $2.2097 $289.4707
175+ $1.9812 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess