EN
  • EN
  • DE

MIC24LC512-I/SMG

Part No MIC24LC512-I/SMG
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229291-MIC24LC512-I/SMG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24LC512-I/SMG CAD Model

Description

Microchip Technology MIC24LC512-I/SMG EEPROM

The MIC24LC512-I/SMG is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a robust storage solution for advanced microcontroller-based systems. With a 512-Kilobit capacity, this EEPROM offers ample space for firmware storage, configuration parameters, or any other type of non-volatile data storage requirements your application may have.

Encased in an 8-lead SOIJ (SMG) package, the MIC24LC512-I/SMG operates in the industrial temperature range, making it suitable for a wide array of applications that may be subject to harsh environments. It supports a standard I2C serial interface, allowing for easy integration into existing designs with minimal additional components required.

One of the key features of this EEPROM is its support for a high data transfer rate, with a maximum clock frequency of 1 MHz. This enables fast data access and quick write operations, which is essential for time-critical applications. Additionally, the device offers a low-power consumption mode, contributing to the overall energy efficiency of the system it is incorporated into.

The MIC24LC512-I/SMG also includes a variety of safety and reliability features, such as a hardware write-protect pin to prevent accidental data overwrites and an on-chip charge pump that facilitates write operations without requiring an external high-voltage supply. This makes the device particularly robust in terms of data integrity and reliability.

For developers, Microchip Technology provides extensive support in the form of datasheets, technical documentation, and application notes. This ensures that integrating the MIC24LC512-I/SMG into your design is as straightforward as possible, allowing for a smooth development process and quick time-to-market for your products.

Whether you are developing industrial control systems, consumer electronics, or automotive applications, the MIC24LC512-I/SMG from Microchip Technology is an excellent choice for reliable and durable non-volatile memory storage.

You May Also Be Interested in

ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.2913
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess