EN
  • EN
  • DE

LTC1642AIGN

Part No LTC1642AIGN
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description LTC1642 - HOT SWAP CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications InfiniBand™
Features Auto Retry, Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Voltage - Supply 2.97V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.25 mA
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1642
Standard Package 43 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 625158-LTC1642AIGN
Ultra Librarian 3D Model Ultra Librarian LTC1642AIGN CAD Model

Description

LTC1642AIGN Hot Swap Controller from Linear Technology

The LTC1642AIGN is a sophisticated and feature-rich hot swap controller designed by Linear Technology to ensure safe board insertion and removal from a live backplane. This integrated circuit is housed in a narrow 16-lead SSOP package, making it a compact solution for managing electronic circuit power connections in high-availability systems.

With the ability to control supply voltages ranging from 2.7V to 16.5V, the LTC1642AIGN is versatile and can be used in a wide array of applications, from telecom equipment to data servers and storage systems. The device offers an adjustable current limit, which allows designers to tailor the maximum current the circuit can draw, preventing damage to the board and power supply due to overcurrent conditions.

One of the key features of the LTC1642AIGN is its programmable timer for the circuit breaker function. This timer ensures that if an overcurrent condition persists, the power to the board will be disconnected, thus protecting the system from prolonged faults. The timer's duration can be set according to system requirements, providing additional flexibility in its application.

The hot swap controller also includes under-voltage and over-voltage lockout protections, which prevent the power from being applied to the board if the supply voltage is outside the predefined safe operating range. This feature is critical for avoiding damage caused by voltage surges or sags that can occur in unstable power environments.

Furthermore, the LTC1642AIGN offers a soft-start capability that controls the inrush current at power-up, reducing the stress on components and extending their operational lifetime. This feature is particularly important in systems where multiple boards are inserted or removed frequently.

For system monitoring and diagnostics, the LTC1642AIGN provides a fault output signal. This signal can be used to trigger alarms or initiate system shutdown procedures in the event of a detected fault, enhancing the overall reliability and safety of the system.

In summary, the LTC1642AIGN from Linear Technology is a highly reliable and flexible solution for power management in hot swap applications. Its comprehensive protection features and programmable parameters make it an ideal choice for designers looking to enhance system uptime and safety in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess