EN
  • EN
  • DE

MIC2310-1ZTS

Part No MIC2310-1ZTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Single-FET, Constant Power-Limit Hot Swap Controller | IC HOT SWAP CTLR 2CHAN 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage (V) 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Supply Current 10mA
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Feature Pins CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG
Family Part Number MIC2310
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1222228-MIC2310-1ZTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2310-1ZTS CAD Model

Description

The MIC2310-1ZTS is a high-performance, integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of power management within complex electronic systems. With its advanced features and robust design, the MIC2310-1ZTS is an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The MIC2310-1ZTS is engineered for optimal power conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Voltage Regulation: This device offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components and systems, which is essential for maintaining performance and reliability.
  • Low Quiescent Current: With its low quiescent current, the MIC2310-1ZTS minimizes power drain when in standby mode, making it an excellent choice for power-sensitive applications.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system it powers from potential damage due to overheating, thus enhancing system safety and longevity.
  • Small Form Factor: The compact size of the MIC2310-1ZTS allows for its integration into space-constrained designs without compromising on performance.

Applications

The versatility of the MIC2310-1ZTS makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Automotive applications including infotainment systems and advanced driver assistance systems (ADAS)
  • Power supplies for industrial and telecommunications equipment
  • LED lighting systems

Conclusion

Microchip Technology's MIC2310-1ZTS stands out as a high-quality power management solution that combines efficiency, precision, and compactness. Its advanced features enable designers to create systems that are not only powerful and reliable but also energy-conscious. Whether for consumer electronics, automotive, or industrial applications, the MIC2310-1ZTS is engineered to deliver superior performance where it counts.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess