EN
  • EN
  • DE

MIC2287YD5-TR

Part No MIC2287YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 140881-MIC2287YD5-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2287YD5-TR CAD Model

Description

Product Overview: MIC2287YD5-TR by Microchip Technology

The MIC2287YD5-TR from Microchip Technology is a high-efficiency, 1.2MHz, pulse-width modulated (PWM), synchronous buck (step-down) regulator. This compact and powerful integrated circuit is designed to deliver continuous output current up to 1.2A, making it an excellent choice for portable devices and other applications where space and power efficiency are critical.

Key Features

  • Output Voltage: The MIC2287YD5-TR can provide an adjustable output voltage down to as low as 1V, ensuring compatibility with a wide range of low-voltage applications.
  • High Efficiency: With its synchronous rectification and PWM operation, it achieves efficiencies up to 96%, minimizing power loss and heat generation.
  • High-Frequency Operation: Its 1.2MHz operating frequency allows the use of small external components, reducing the overall footprint and cost of the power supply design.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered applications where extending battery life is crucial.
  • Thermal and Overcurrent Protection: The device includes internal thermal shutdown and current-limit protection features, enhancing the safety and reliability of the system.
  • Small Package: The MIC2287YD5-TR is available in a small MSOP-10 package, which is suitable for space-constrained applications.

Applications

The MIC2287YD5-TR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless and DSL Modems
  • Digital Cameras and Video Recorders
  • PDAs and Handheld Computers
  • GPS Receivers
  • Point-of-Load Power Supplies

Design Support

Microchip Technology provides extensive support for designers considering the MIC2287YD5-TR for their applications. This includes comprehensive datasheets, application notes, and design tools to assist in the quick and efficient integration of the regulator into a wide array of power management solutions.

With its robust feature set, the MIC2287YD5-TR is an excellent choice for designers looking to optimize their power management systems in terms of both performance and physical size.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4236 $56.9440
90+ $1.1681 $105.1290
135+ $1.1316 $152.7660
185+ $1.0951 $202.5935
240+ $1.0586 $254.0640
320+ $0.9491 $303.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,978 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess