EN
  • EN
  • DE

ACS102-5TA-TR

Part No ACS102-5TA-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.2A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1011831-ACS102-5TA-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACS102-5TA-TR CAD Model

Description

STMicroelectronics ACS102-5TA-TR Power Switch

The ACS102-5TA-TR from STMicroelectronics is a cutting-edge power switch designed for robust and efficient performance in a wide range of applications. This component is part of the ACS102 family, which is known for its overvoltage protected AC switch technology (ACST), making it an ideal choice for handling alternating current (AC) loads with excellent power management capabilities.

This power switch is capable of operating at a voltage range of up to 500V, which makes it suitable for various domestic and industrial environments where high-voltage operation is a necessity. Its on-state RMS current is 0.2A, and it features zero-crossing circuitry that ensures reduced electrical noise and enhanced longevity of the switch by minimizing the stress on the component during turn-on and turn-off events.

The ACS102-5TA-TR is designed with a 3-pin SOT-223 package, which is not only space-efficient but also allows for ease of integration into existing circuits. The compact form factor is ideal for applications where PCB real estate is at a premium, without compromising on performance or functionality.

One of the key features of the ACS102-5TA-TR is its built-in overvoltage protection, which safeguards the switch against transient voltage spikes and surges that can occur in electrical circuits. This protection is essential for maintaining the reliability and durability of the product in harsh electrical environments.

Additionally, the device offers thermal shutdown protection, which prevents damage due to overheating. This feature is critical in applications where the switch may be subjected to high-temperature conditions for extended periods.

The versatility of the ACS102-5TA-TR makes it suitable for a variety of applications, including home appliances, lighting systems, and smart power management solutions. It is also used in industrial control systems where reliable AC switching is necessary.

In conclusion, the ACS102-5TA-TR from STMicroelectronics is a highly reliable and efficient solution for designers looking to manage AC loads with precision and safety. Its advanced protection features and compact design make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess