EN
  • EN
  • DE

MIC2042-1YTS-TR

Part No MIC2042-1YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 1.6V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MIC2042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2042-1YTS TR, MIC2042-1YTS TR-ND, MIC2042-1YTSTR, MIC2042-1YTSTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927022-MIC2042-1YTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2042-1YTS-TR CAD Model

Description

Product Overview: MIC2042-1YTS-TR from Microchip Technology

The MIC2042-1YTS-TR is a sophisticated, high-performance single-channel power distribution switch designed by Microchip Technology. This device is specifically engineered to provide a reliable and efficient solution for power management and distribution in a wide range of electronic applications. With its compact and robust design, the MIC2042-1YTS-TR is an ideal choice for systems that require precise control over their power supply, such as portable devices, computing systems, and communication equipment.

Key Features

  • Integrated Single Channel: The MIC2042-1YTS-TR offers a single channel power switch, providing designers with a straightforward and effective way to manage power distribution in their systems.
  • Current Limiting: With built-in current limiting functionality, the device helps protect the system from overcurrent conditions, enhancing the overall reliability and safety of the application.
  • Thermal Shutdown: The thermal shutdown feature ensures that the switch will turn off if it exceeds a certain temperature threshold, preventing potential damage due to overheating.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, making it suitable for applications with dynamic power requirements.
  • Controlled Rise Time: The MIC2042-1YTS-TR has a controlled output rise time, which minimizes inrush current and reduces the likelihood of triggering system voltage sags or brownouts.
  • Under-voltage Lockout: This feature prevents the switch from turning on when the input voltage is below a certain level, ensuring stable operation only when adequate power is available.

Applications

The versatility of the MIC2042-1YTS-TR makes it suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Notebook and desktop computers
  • Hot-swap supplies
  • Portable electronic devices

Package and Availability

The MIC2042-1YTS-TR comes in a space-saving, 6-pin thin SOT-23 package, which is ideal for applications where board space is at a premium. The device is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient assembly for high-volume production. As a product of Microchip Technology, the MIC2042-1YTS-TR benefits from the company's commitment to quality and long-term reliability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess