EN
  • EN
  • DE

MIC2025-1BMM-TR

Part No MIC2025-1BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SGL 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 044700-MIC2025-1BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2025-1BMM-TR CAD Model

Description

MIC2025-1BMM-TR from Microchip Technology

The MIC2025-1BMM-TR from Microchip Technology is a highly integrated, high-performance single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection. This device is housed in an 8-pin MSOP (Micro Small Outline Package) with a Tape and Reel packaging format, making it suitable for automated assembly processes and mass production.

Key Features

  • Current Limiting: The MIC2025-1BMM-TR offers programmable current limiting to protect the host device from overcurrent conditions. This ensures safe operation for both the power switch and downstream components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at the correct voltage levels, protecting against undervoltage conditions that could lead to system instability or damage.
  • Fast Transient Response: The MIC2025-1BMM-TR is designed to respond quickly to transient loads, providing stable power supply performance under varying conditions.
  • Controlled Rise Time: To reduce inrush current, the device features a controlled output rise time, which minimizes current spikes that can affect sensitive downstream components.

Applications

The MIC2025-1BMM-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • USB hubs, peripherals, and powered devices
  • Hot-swap power supplies
  • Portable electronic devices
  • Industrial controls
  • Point-of-sale (POS) terminals

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The MIC2025-1BMM-TR is manufactured to high standards to ensure consistent performance and durability over its operational lifespan. With its robust protection features and Microchip's reputation, designers can incorporate this power distribution switch with confidence in their applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5752 $60.3960
250+ $0.4712 $117.8000
380+ $0.4574 $173.8120
525+ $0.4424 $232.2600
680+ $0.4274 $290.6320
905+ $0.3835 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess