EN
  • EN
  • DE

MIC2018YM6

Part No MIC2018YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Bulk
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MIC2018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927020-MIC2018YM6
Ultra Librarian 3D Model Ultra Librarian MIC2018YM6 CAD Model

Description

Microchip Technology's MIC2018YM6: A Comprehensive Overview

The MIC2018YM6 is a versatile and reliable integrated circuit from Microchip Technology, designed to enhance power management in a wide array of electronic applications. This compact, high-performance part is part of Microchip's family of power distribution switches intended for USB and other hot-swap applications.

Key Features

  • Current Limiting: The MIC2018YM6 offers adjustable current limiting via an external resistor. This feature protects the device and downstream components from damage caused by overcurrent conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device automatically turns off if it overheats, thereby safeguarding the system from thermal damage.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, turning off when input voltage falls below a preset threshold.
  • Fast Response Time: The MIC2018YM6 boasts a quick response time to fault conditions, providing rapid protection against short circuits and overcurrent events.
  • Reverse Current Flow Blocking: This power switch prevents reverse current flow when the switch is off, protecting the source from potential damage.

Applications

The MIC2018YM6 is suitable for a broad range of applications, including:

  • USB hubs, peripherals, and powered USB systems
  • Hot-swap power supplies
  • Notebook computers and docking stations
  • Portable consumer electronics

Package and Availability

The MIC2018YM6 comes in a small, 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its tiny footprint allows for high-density PCB layouts, which is essential in modern compact electronic devices. The product is available for order through Microchip Technology's official distributors, ensuring easy accessibility for designers and manufacturers alike.

In summary, the MIC2018YM6 from Microchip Technology is a sophisticated power management solution that combines current limiting, thermal shutdown, and under-voltage protection to ensure safe and reliable operation in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess