EN
  • EN
  • DE

MIC2008YML-TR

Part No MIC2008YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.2A to 2A 6-Pin DFN EP T/R / IC DISTRIBUTION SW ADJ 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 2A
Rds On (Typ) 70 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-VQFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (2x2)
Win Source Part Number 788442-MIC2008YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2008
Introduction Date October 26, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2008YML-TR CAD Model

Description

Microchip Technology's MIC2008YML-TR Power Distribution Switch

The MIC2008YML-TR from Microchip Technology is a state-of-the-art power distribution switch designed for applications requiring power management with a USB or other hot-swap functions. This compact, high-quality component is engineered to provide a reliable solution for managing power distribution to peripheral devices.

Key Features

  • Current Limiting: The MIC2008YML-TR offers an adjustable current limit to protect the host device from overcurrent conditions. This feature ensures safe operation and extends the life of both the host and peripheral devices.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device provides additional protection by turning off the output if the temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic behavior of connected devices due to inadequate power supply.
  • Fast Short-Circuit Response: The MIC2008YML-TR is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the circuit.
  • Controlled Rise Time: The switch ensures a controlled rise time to reduce inrush current, which can be beneficial for sensitive electronic components and prolong their operating life.
  • High-Side Switch: As a high-side switch, it allows for the power to be distributed on the positive side of the load, which can simplify the system design.

Applications

The MIC2008YML-TR is suitable for a wide range of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Portable consumer electronics
  • Desktop and notebook computers

Package and Availability

The device is available in a compact 8-lead 2mm x 2mm MLF® package, making it ideal for space-constrained applications. The MIC2008YML-TR also supports lead-free and RoHS-compliant manufacturing processes, reflecting Microchip Technology's commitment to environmental sustainability. For availability, pricing, and additional details, customers can contact Microchip Technology or their authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8717 $52.3020
140+ $0.7153 $100.1420
220+ $0.6929 $152.4380
300+ $0.6706 $201.1800
390+ $0.6482 $252.7980
520+ $0.5812 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess