EN
  • EN
  • DE

MIC2006-1.2YM6

Part No MIC2006-1.2YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1075891-MIC2006-1.2YM6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2006-1.2YM6 CAD Model

Description

Product Overview: MIC2006-1.2YM6 from Microchip Technology

The MIC2006-1.2YM6 is a cutting-edge power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient device is an ideal solution for USB and other power distribution systems that require a high level of precision and reliability.

Key Features

  • High-Side Switch: This device operates as a high-side switch, ensuring that the load is connected to the positive supply rail, which provides an advantage in terms of system safety and noise immunity.
  • Input Voltage Range: The MIC2006-1.2YM6 supports a wide input voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Current Limiting: The power switch incorporates an accurate current-limiting function to protect the device and the load from excessive current that could potentially cause damage.
  • Thermal Shutdown: To prevent overheating, the MIC2006-1.2YM6 features a thermal shutdown mechanism that automatically turns off the switch if the junction temperature exceeds safe limits.
  • Fast Transient Response: The device is designed for a fast transient response, which is essential for maintaining stable operation in systems with rapidly changing loads.
  • Low Quiescent Current: It has a low quiescent current, which minimizes power consumption when the switch is in the off state, thus contributing to the energy efficiency of the overall system.

Applications

The versatility of the MIC2006-1.2YM6 makes it suitable for a broad range of applications. It is commonly used in:

  • USB-powered devices
  • Portable electronics
  • Hot-swap supplies
  • Peripheral ports

Package and Availability

The MIC2006-1.2YM6 is available in a compact 6-pin 2x2mm TDFN package, which is designed for space-constrained applications. Its small footprint allows for integration into modern electronic devices without significantly impacting the overall design size.

Microchip Technology's commitment to quality ensures that the MIC2006-1.2YM6 is a reliable component for managing power distribution in your electronic designs. With its robust feature set and Microchip's renowned support, this power distribution switch is an excellent choice for designers looking to enhance system performance and protection.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0155 $60.4650
70+ $1.6537 $115.7590
110+ $1.6021 $176.2310
150+ $1.5505 $232.5750
195+ $1.4987 $292.2465
260+ $1.3437 $349.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess