EN
  • EN
  • DE

MIC2004-1.2YML-TR

Part No MIC2004-1.2YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 112969-MIC2004-1.2YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2004-1.2YML-TR CAD Model

Description

Product Overview: MIC2004-1.2YML-TR from Microchip Technology

The MIC2004-1.2YML-TR is a sophisticated power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the MIC2004 series and is specifically engineered to provide a high level of performance in power management applications.

The MIC2004-1.2YML-TR comes in a compact, lead-free 6-pin MLF® package, which is ideal for space-constrained applications. The device operates over a wide input voltage range and is capable of handling continuous current up to 1A, making it suitable for a variety of USB and other power distribution systems.

This power distribution switch incorporates several key features that ensure the protection of the system it is integrated into. It has built-in over-current protection, thermal shutdown, and under-voltage lockout, which collectively safeguard the system against conditions that could potentially cause damage. The device also includes a fault status flag that provides an indication of over-current or thermal shutdown events, allowing for easy troubleshooting and system maintenance.

Additionally, the MIC2004-1.2YML-TR boasts a fast transient response and a low quiescent current, which enhances its efficiency and makes it an energy-conscious choice for modern electronic systems. Its bi-directional current limiting adds an extra layer of security, and the device is also characterized by its controlled rise time, reducing inrush current and mitigating the risk of system instability at power-up.

With its robust design and comprehensive set of features, the MIC2004-1.2YML-TR is a highly reliable and efficient solution for power distribution requirements. It is suitable for a wide range of applications, including but not limited to portable devices, hot-swap supplies, and peripheral ports. This product ensures that devices operate within safe parameters while maintaining a high level of performance, making it an essential component for manufacturers looking to enhance the safety and efficiency of their electronic products.

As a testament to its quality and reliability, the MIC2004-1.2YML-TR is RoHS compliant and is provided in tape and reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9826 $58.9560
145+ $0.8063 $116.9135
225+ $0.7810 $175.7250
310+ $0.7558 $234.2980
400+ $0.7307 $292.2800
530+ $0.6551 $347.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess