EN
  • EN
  • DE

LTC6910-2CTS8#TRPBF

Part No LTC6910-2CTS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 13MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 13MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 117320-LTC6910-2CTS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-2CTS8#TRPBF CAD Model

Description

The LTC6910-2CTS8#TRPBF is a high-performance, digitally controlled programmable gain amplifier (PGA) from Linear Technology, designed to offer precision amplification for a wide range of applications. This compact and versatile component is optimized for single supply operation, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Wide Gain Range: The LTC6910-2CTS8#TRPBF offers a gain range from 0 to 50dB, which can be set digitally through a 3-wire SPI interface. This allows for precise control over the amplification level, enabling it to adapt to various signal conditions.
  • Low Power Consumption: With a quiescent current of just 2.7μA, this PGA is designed for power-sensitive applications. It ensures minimal impact on battery life, making it suitable for handheld and remote sensing devices.
  • Single Supply Operation: The device can operate from a single 2.7V to 5.5V supply, which simplifies the power supply design and reduces the overall system complexity.
  • Compact Size: Housed in a tiny TSOT-23 package, the LTC6910-2CTS8#TRPBF is space-efficient, which is critical for modern electronics where board space is at a premium.
  • High Output Drive: Capable of driving a 2kΩ load to within 0.3V of the supply rails, this PGA can interface with a variety of analog-to-digital converters (ADCs) and other downstream components without the need for additional buffering.

Applications

The LTC6910-2CTS8#TRPBF is suitable for a broad array of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Automatic Gain Control Systems
  • Data Acquisition Systems
  • Audio Processing
  • Industrial Process Control

With its robust design, the LTC6910-2CTS8#TRPBF is engineered to perform reliably in challenging environments, ensuring consistent performance across various temperatures and conditions. Whether for consumer electronics or industrial applications, this PGA from Linear Technology stands out for its ease of use, flexibility, and efficiency.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0002 $52.0026
27+ $3.7471 $101.1717
42+ $3.6205 $152.0610
60+ $3.3673 $202.0380
78+ $3.2407 $252.7746
97+ $3.1141 $302.0677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess