EN
  • EN
  • DE

MGC3130T-I/MQ

Part No MGC3130T-I/MQ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features Tracking and Gesture Controller Interface 28-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MGC3130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884582-MGC3130T-I/MQ
Ultra Librarian 3D Model Ultra Librarian MGC3130T-I/MQ CAD Model

Description

The MGC3130T-I/MQ is a cutting-edge 3D gesture recognition controller developed by Microchip Technology. This innovative product is designed to offer a unique and intuitive interface for human-computer interaction, surpassing traditional input methods. With its sophisticated electrical-field (E-field) technology, the MGC3130T-I/MQ allows users to control devices and applications through natural hand and finger movements in the air, providing a seamless and futuristic user experience.

Key Features

  • 3D Gesture Recognition: The MGC3130T-I/MQ employs Microchip's patented GestIC® technology that enables high-resolution, 3D gesture sensing and motion tracking.
  • Electrical Field Sensing: Utilizing E-field-based technology, the controller can detect hand position, velocity, and gesture with high accuracy within a 0 to 15 cm range.
  • Low Power Consumption: Designed to be energy-efficient, it operates on low power, making it suitable for battery-powered devices.
  • Configurable and Flexible: The device offers a wide range of configuration options, allowing developers to customize the gesture recognition capabilities to suit specific applications.
  • Advanced Feature Set: It includes features such as touch detection, tap and double-tap sensing, and free-space hand or finger position tracking.

Applications

The MGC3130T-I/MQ is ideal for a variety of applications that benefit from natural user interfaces, such as:

  • Consumer electronics (e.g., smart TVs, gaming consoles, and home automation systems)
  • Personal computers and peripherals
  • Healthcare devices
  • Automotive infotainment systems

Technical Specifications

At the core of the MGC3130T-I/MQ is a sophisticated IC that integrates multiple functionalities into a single chip. It operates within the 0 to 15 cm detection range and is housed in a 28-pin QFN package. The device is compatible with I2C communication protocol for easy integration with most microcontrollers and processors.

Conclusion

The MGC3133T-I/MQ from Microchip Technology represents a leap forward in 3D gesture control technology. Its combination of precision, low power consumption, and ease of use makes it an excellent choice for developers looking to incorporate gesture recognition into their next-generation products.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,151 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess