Products specifications Report Issue?

Win Source Part Number 1078532-MEGA8UAU
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEGA8UAU CAD Model

Description

Microchip Technology's MEGA8UAU: A Versatile Microcontroller Solution

The MEGA8UAU from Microchip Technology is a powerhouse in the microcontroller market, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation. This advanced microcontroller is part of the popular AVR® family, renowned for its ease of use and high performance in low-power environments.

At the heart of the MEGA8UAU is an 8-bit CPU, which, when combined with Microchip's picoPower® technology, ensures that this microcontroller operates with maximum efficiency, preserving battery life in portable applications. The device operates at a voltage range of 2.7V to 5.5V, providing flexibility for various power supply designs and ensuring reliable operation even under fluctuating power conditions.

The MEGA8UAU comes with 8KB of in-system programmable flash memory, which is more than enough for many complex applications, and allows for the firmware to be updated in the field without requiring any special hardware. This feature is particularly beneficial for products that need to adapt to new software features or bug fixes after deployment.

Additionally, the device boasts 512 bytes of EEPROM and 1KB of internal SRAM, providing ample storage for data logging or user settings. The microcontroller also includes a variety of peripherals such as a 10-bit analog-to-digital converter (ADC), multiple timers/counters, and a range of communication interfaces including USART, SPI, and TWI (I2C compatible), making it an excellent choice for interfacing with various sensors, actuators, and communication modules.

The MEGA8UAU is also equipped with an on-chip analog comparator and supports external and internal interrupt sources, enhancing its capability to respond to real-time events and making it ideal for interactive applications that require quick and responsive control.

With its robust feature set, the MEGA8UAU from Microchip Technology is a versatile and reliable microcontroller that can be the cornerstone of your next embedded system project. Its balance of power efficiency, memory resources, and rich peripheral set make it an excellent choice for designers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Motorola
IC GATE XNOR 4CH 2-INP SOEIAJ-14 / XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Need more? Email Us
ECAD model for MC74HCT04AFL1
Freescale Semiconductor - NXP
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-PDIP -55 to 125
Lowest to $0.2426
ECAD model for MC74HCT00AN
Freescale Semiconductor - NXP
SMT Cut Tapes
Need more? Email Us
ECAD model for MC74F367D
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74HC004AN
Freescale Semiconductor - NXP
8-BIT EEPROM 2 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC811E2FN2
Freescale Semiconductor - NXP
Single 8-input, 2-V to 6-V NAND gate 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC30DR2
Rochester Electronics
8-BIT Otprom 2.1 Mhz Microcontroller PDIP40
Need more? Email Us
ECAD model for MC68HC705BD7P
Freescale Semiconductor - NXP
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin PDIP Tube
Need more? Email Us
ECAD model for MC74F175N
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC68SXA36

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention