EN
  • EN
  • DE

MEC1310-PZV

Part No MEC1310-PZV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMBEDDED CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Microchip Technology
Package Tray
Core Processor 8051
Number of I/O 56
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-TFBGA (7x7)
Family Name MEC1310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926929-MEC1310-PZV
Ultra Librarian 3D Model Ultra Librarian MEC1310-PZV CAD Model

Description

MEC1310-PZV: A High-Performance I/O and Embedded Controller

The MEC1310-PZV is a cutting-edge input/output (I/O) and embedded controller developed by Microchip Technology, designed to meet the rigorous demands of modern computing systems. This advanced controller is an integral part of the system's backbone, facilitating seamless communication between various components and ensuring efficient operation.

With its robust architecture, the MEC1310-PZV offers a versatile set of features that enhance the functionality and performance of embedded systems. It is particularly well-suited for applications in the automotive, industrial, and consumer electronics sectors, where reliability and precision are paramount.

Key Features:

  • High-Performance Embedded Control: The MEC1310-PZV is built to provide high-speed and reliable embedded control, which is essential for managing complex tasks within a system.
  • Advanced I/O Capabilities: It comes equipped with a range of I/O interfaces, including SPI, I2C, and UART, allowing for flexible connectivity with peripheral devices.
  • Power Management: The device features sophisticated power management functions that help reduce overall system power consumption, contributing to energy-efficient operation.
  • Security Features: Security is a critical aspect of modern electronics, and the MEC1310-PZV incorporates features to safeguard system integrity, such as secure boot and cryptographic support.
  • Programmable Flexibility: The controller is highly programmable, enabling developers to tailor its operation to specific application requirements, thus providing a customizable solution.

The MEC1310-PZV is not just a component; it's a powerful controller that brings intelligence and adaptability to your system. Its integration can lead to improved system responsiveness, better power efficiency, and enhanced security, making it an invaluable asset for any advanced computing solution.

Whether you're designing a sophisticated automotive control unit, an intricate industrial automation system, or a high-performance consumer electronic device, the MEC1310-PZV from Microchip Technology is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $13.5909
NEC
Need more? Email Us
NEC
Lowest to $9.6119
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Lowest to $5.6306
Ricoh
Lowest to $3.2490

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess