EN
  • EN
  • DE

A42MX16-PLG84I

Part No A42MX16-PLG84I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 72 I/O 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tube
Number of I/O 72
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 16
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908997-A42MX16-PLG84I
Ultra Librarian 3D Model Ultra Librarian A42MX16-PLG84I CAD Model

Description

Product Overview: A42MX16-PLG84I from Microchip Technology

The A42MX16-PLG84I is a high-performance, versatile FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation systems. This particular model is part of the well-established MX family known for its reliability and efficiency in complex digital circuit implementations.

Key Features

  • Architecture: The A42MX16-PLG84I features a non-volatile, EEPROM-based FPGA fabric that allows for instant-on capabilities, eliminating the need for external configuration memory. This contributes to a reduction in overall system cost and complexity.
  • Logic Elements: With its 16,000 logic gates, this device provides ample logic density for medium complexity designs, enabling the integration of multiple functions onto a single chip.
  • Package: Encased in an 84-pin PLCC (Plastic Leaded Chip Carrier), the A42MX16-PLG84I offers a compact footprint suitable for space-constrained applications.
  • Performance: High-speed user-configurable I/Os, combined with a robust clock management system, allow for flexible and efficient data handling and timing operations.
  • Security: The device includes security features that protect against unauthorized copying and reverse engineering, ensuring the integrity of your designs.

Applications

The versatility of the A42MX16-PLG84I makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Industrial control systems
  • Medical devices

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the A42MX16-PLG84I, including detailed datasheets, application notes, and design tools. Customers can also access a wide community and professional network for design assistance and troubleshooting.

In summary, the A42MX16-PLG84I from Microchip Technology is a robust, secure, and cost-effective FPGA solution that meets the needs of a diverse range of applications, ensuring high performance and reliability for your digital designs.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.2988 $164.2988
2+ $158.8217 $317.6434
3+ $142.3919 $427.1757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess