EN
  • EN
  • DE

SY898531LTZ-TR

Part No SY898531LTZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:9 500MHZ 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output LVPECL
Maximum Input Frequency 500MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1104665-SY898531LTZ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY898531LTZ-TR CAD Model

Description

Microchip Technology SY898531LTZ-TR Overview

The SY898531LTZ-TR is a high-performance, low-power, fully differential CML buffer with a unique feature set, designed by Microchip Technology. It is tailored for precision applications in advanced telecommunications, data transmission, and signal processing systems where signal integrity and fidelity are of utmost importance.

This device operates over a wide frequency range and includes an integrated termination resistor feature that simplifies PCB design and enhances signal integrity by reducing reflections. The SY898531LTZ-TR is capable of translating any single-ended input signal into a pair of complementary outputs, which is essential for maintaining signal quality over longer distances and through various mediums.

The buffer is characterized by its low jitter and high-speed operation, making it an ideal choice for critical clock distribution networks and high-speed data paths. The low skew characteristic ensures that the timing integrity of signals is preserved across multiple devices and paths within a system.

Key Features:

  • Fully differential CML outputs with integrated 100Ω termination.
  • Wide operating frequency range suitable for various applications.
  • Ultra-low propagation delay and minimal additive jitter.
  • Single-ended to differential signal conversion capability.
  • Operates from a single 2.5V ±5% supply voltage.
  • Industrial temperature range of -40°C to +85°C.
  • Available in a compact, surface-mount package.

The SY898531LTZ-TR is provided in a space-saving, 16-pin (3x3) MLF® package, which is RoHS compliant and suitable for automated assembly processes. Its small footprint allows for high-density mounting and is a boon for designs where board space is at a premium.

With its robust design and advanced features, the SY898531LTZ-TR from Microchip Technology is a versatile solution that delivers the performance required for the most demanding applications, ensuring that signals are transmitted with precision and reliability.

You May Also Be Interested in

NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2229 $64.8916
9+ $13.3111 $119.7999
14+ $12.8953 $180.5342
19+ $12.4792 $237.1048
24+ $12.0633 $289.5192
33+ $10.8153 $356.9049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess