EN
  • EN
  • DE

MIC4827BMM

Part No MIC4827BMM
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL DRIVER 180VPP OUT 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 107414-MIC4827BMM
Ultra Librarian 3D Model Ultra Librarian MIC4827BMM CAD Model

Description

MIC4827BMM from Microchip Technology

The MIC4827BMM is a sophisticated low-noise, low-dropout (LDO) linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to provide a stable and reliable power supply in a variety of electronic applications, ensuring optimal performance of the connected components.

With its compact surface-mount package, the MIC4827BMM offers a space-saving solution, making it an ideal choice for space-constrained applications. The device features a wide input voltage range, allowing it to operate efficiently with input voltages that are commonly found in industrial and consumer electronic products.

The LDO regulator is characterized by its high accuracy, which is essential for sensitive electronic circuits that require a precise and stable voltage source. The MIC4827BMM ensures minimal voltage fluctuations, thereby protecting downstream components from potential damage caused by irregular power supply.

One of the key benefits of the MIC4827BMM is its low dropout voltage, which enables it to continue providing a regulated output even when the input-to-output voltage differential is minimal. This feature is particularly useful in battery-operated devices, where maximizing the usage of available battery voltage is crucial.

Furthermore, the MIC4827BMM includes various protection features, such as over-current protection and thermal shutdown, which safeguard the device and the system it powers against conditions that could lead to failure or damage. These built-in safety measures contribute to the overall durability and reliability of the product.

In summary, the MIC4827BMM from Microchip Technology is a high-performance LDO voltage regulator that combines efficiency, precision, and compact design. It is well-suited for a wide range of applications, including portable devices, microcontroller power supplies, and other sensitive electronic systems where consistent and reliable power is essential.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,726 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess