EN
  • EN
  • DE

MDB1900ZCQZ-TR

Part No MDB1900ZCQZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description BUFFER 19-OUTPUT / PCI Express (PCIe), SATA CPU IC 133.33MHz 1 Output 72-QFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Mfr Microchip Technology
Series -
Package Tape & Reel (TR)
PLL Yes
Main Purpose PCI Express (PCIe), SATA CPU
Input HCSL
Output HCSL
Number of Circuits 1
Frequency - Max 133.33MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number MDB1900
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382880-MDB1900ZCQZ-TR
Ultra Librarian 3D Model Ultra Librarian MDB1900ZCQZ-TR CAD Model

Description

Product Overview: MDB1900ZCQZ-TR from Microchip Technology

The MDB1900ZCQZ-TR is a high-performance microcontroller unit (MCU) offered by the renowned semiconductor manufacturer, Microchip Technology. This advanced product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and IoT devices. It is a testament to Microchip's commitment to providing robust and versatile integrated circuits that meet the evolving needs of modern technology.

Key Features

  • Architecture: The MDB1900ZCQZ-TR is built on a sophisticated architecture that ensures efficient processing and optimal power consumption, making it suitable for applications that require both performance and energy efficiency.
  • Memory: It comes with ample built-in memory, facilitating complex program execution and data storage without the need for external memory components. This feature simplifies the design and reduces the overall system cost.
  • Connectivity: With multiple connectivity options, this MCU allows for seamless integration into various systems. It supports standard communication protocols, enabling it to communicate with other devices and peripherals effortlessly.
  • Robustness: The device is engineered to withstand harsh conditions, ensuring reliable operation in environments that are subject to temperature extremes, electrical noise, and other challenging factors.
  • Package: The MDB1900ZCQZ-TR is available in a compact package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its functionality or performance.

Applications

The versatility of the MDB1900ZCQZ-TR makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Advanced automotive systems, such as engine control units and infotainment
  • Smart home devices and home automation systems
  • Industrial automation and control systems
  • Energy management and smart grid infrastructure
  • Wearable technology and personal electronics

In conclusion, the MDB1900ZCQZ-TR from Microchip Technology is a powerful MCU that offers a blend of performance, efficiency, and reliability. It is designed to meet the demands of modern electronic systems and is a strong candidate for designers looking to create sophisticated, robust, and connected devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess