EN
  • EN
  • DE
  • IT

MCP9808-E/MS

Part No MCP9808-E/MS
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) Automotive 8-Pin MSOP Tube / SENSOR TEMP I2C/SMBUS 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Testing Conditions -20°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075433-MCP9808-E/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCP9808
Introduction Date October 28, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP9808-E/MS CAD Model

Description

Microchip Technology MCP9808-E/MS Precision Temperature Sensor

The MCP9808-E/MS is a highly accurate digital temperature sensor from Microchip Technology, designed for sophisticated thermal management and monitoring applications. This sensor offers an exceptional ±0.25°C (typical) accuracy over the temperature range of -40°C to +125°C, making it ideal for precision temperature data acquisition in a wide range of environments.

Equipped with a 2-wire I²C-compatible serial interface, the MCP9808-E/MS allows for easy integration into existing systems with minimal additional components. This interface provides the flexibility to interface with microcontrollers or other I²C-compatible devices, which can be particularly beneficial in multi-sensor networks where data from several points need to be gathered and processed.

The MCP9808-E/MS comes in a compact MSOP-8 (Micro Small Outline Package) which is suitable for space-constrained applications. Despite its small size, it does not compromise on performance, offering features such as selectable measurement resolution (from 0.5°C down to 0.0625°C), making it adaptable to both power-sensitive and high-resolution needs.

One of the key features of the MCP9808-E/MS sensor is its programmable temperature alert output, which can be configured for critical system protection. This function allows the sensor to trigger an alarm when the temperature exceeds user-defined limits, enabling systems to take immediate action in response to potential overheating scenarios, thus preventing damage to sensitive electronic components.

This temperature sensor is perfect for applications that require precise temperature monitoring such as industrial controls, computer networking equipment, consumer electronics, and environmental monitoring. The reliability and accuracy of the MCP9808-E/MS make it a top choice for engineers and developers who need to ensure their systems operate within safe thermal limits while maintaining optimal performance.

Whether it's for data centers, battery-powered devices, or HVAC systems, the MCP9808-E/MS from Microchip Technology stands out as a versatile and precise solution for temperature sensing needs.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8167 $54.5010
70+ $1.4906 $104.3420
105+ $1.4440 $151.6200
145+ $1.3975 $202.6375
190+ $1.3509 $256.6710
250+ $1.2111 $302.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess