EN
  • EN
  • DE

MCP9803-M/SN

Part No MCP9803-M/SN
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083539-MCP9803-M/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9803-M/SN CAD Model

Description

Microchip Technology's MCP9803-M/SN: High-Accuracy Temperature Sensor

The MCP9803-M/SN is a high-accuracy digital temperature sensor from Microchip Technology, designed to meet the rigorous requirements of temperature monitoring and control in a wide range of applications. This precision sensor provides a standard 2-wire I2C-compatible serial interface, making it easy to integrate into your existing systems.

With its small-footprint, surface-mount SOIC-8 package, the MCP9803-M/SN is an ideal solution for space-constrained applications. It offers a high degree of flexibility with user-programmable settings such as temperature resolution, alarm thresholds, and hysteresis, allowing designers to tailor the sensor to their specific needs.

Key Features:

  • Accuracy: The MCP9803-M/SN boasts an impressive ±1°C maximum accuracy from -10°C to +85°C, ensuring precise temperature measurements for critical applications.
  • Resolution: It offers selectable measurement resolutions of 9 to 12 bits, allowing for temperature readings from +0.5°C to +0.0625°C, providing the flexibility to optimize for power consumption versus resolution.
  • Low Power Consumption: Designed for energy efficiency, this sensor is suitable for battery-powered and power-sensitive applications.
  • Programmable Alert Output: The device features a programmable temperature alert output that can be configured for various temperature threshold events, making it perfect for automated system responses to changing thermal conditions.
  • Operating Voltage Range: The MCP9803-M/SN operates over a supply voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.

Applications for the MCP9803-M/SN temperature sensor include but are not limited to environmental controls, computer peripheral thermal protection, industrial/automotive temperature monitoring, and HVAC systems. Its high level of integration and performance make it a go-to choice for engineers looking for a reliable and accurate temperature sensing solution.

Microchip Technology's commitment to quality ensures that the MCP9803-M/SN temperature sensor delivers consistent performance and reliability, making it a smart choice for your temperature sensing needs.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7350 $60.1700
52+ $2.2441 $116.6932
80+ $2.1739 $173.9120
110+ $2.1037 $231.4070
142+ $2.0336 $288.7712
191+ $1.8233 $348.2503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,058 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess