EN
  • EN
  • DE

MCP9700T-E/LT

Part No MCP9700T-E/LT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.3 V to 5.5 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-4°C, +6°C)
Testing Conditions 0°C to 70°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 023120-MCP9700T-E/LT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9700T-E/LT CAD Model

Description

Microchip Technology's MCP9700T-E/LT Low-Power Linear Active Thermistor IC

The MCP9700T-E/LT from Microchip Technology is a high-precision, low-power linear active thermistor IC that provides a cost-effective solution for temperature sensing applications. This analog temperature sensor converts temperature to an analog voltage output, making it an ideal component for a wide range of products requiring temperature monitoring and control.

Key Features

  • Accuracy: The MCP9700T-E/LT offers an accuracy of ±2°C from 0°C to +70°C, ensuring reliable temperature readings for critical applications.
  • Low Operating Voltage: With an operating voltage range of 2.3V to 5.5V, this sensor is suitable for battery-operated devices and can be easily integrated into low-voltage systems.
  • Linear Output: The device provides a linear output with a scale factor of 10mV/°C, simplifying the interface with analog-to-digital converters and microcontrollers.
  • Low Power Consumption: The MCP9700T-E/LT is optimized for power-sensitive applications, featuring a low quiescent current of just 6µA.
  • Small Package: Available in a space-saving 3-pin TO-92 package, it is well-suited for compact designs and PCBs with limited real estate.
  • Wide Temperature Range: This sensor operates over a temperature range of -40°C to +125°C, accommodating environments with varying temperature conditions.
  • Calibrated Directly in Celsius: The sensor is factory-calibrated in degrees Celsius, eliminating the need for external calibration components and simplifying system design.

Applications

The MCP9700T-E/LT is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Automotive Controls
  • Environmental Monitoring
  • Medical Equipment
  • Smart Home Devices

With its ease of use, high accuracy, and low power consumption, the MCP9700T-E/LT is an excellent choice for designers and engineers looking to incorporate temperature sensing into their projects without adding significant complexity or cost.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2699 $51.2810
455+ $0.2215 $100.7825
700+ $0.2146 $150.2200
965+ $0.2076 $200.3340
1,250+ $0.2007 $250.8750
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess