EN
  • EN
  • DE
  • IT

MCP9501PT-125E/OT

Part No MCP9501PT-125E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH PROGR OD SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 125°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Operating Supply Voltage 3 V ~ 6 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Manufacturer Homepage www.microchip.com
Win Source Part Number 747374-MCP9501PT-125E/OT
Popularity Medium
Supply and Demand Status Balance
Family Name MCP9501
Introduction Date January 28, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP9501PT-125E/OT CAD Model

Description

Microchip Technology MCP9501PT-125E/OT Temperature Sensor

The Microchip Technology MCP9501PT-125E/OT is a high-precision, programmable temperature sensor designed for advanced thermal monitoring solutions. This innovative device is part of Microchip's extensive portfolio of thermal management products, offering reliable and accurate temperature detection that is crucial for maintaining the performance and safety of electronic systems.

Key Features:

  • Accuracy: The sensor provides a high accuracy of ±1°C (max) from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Programmable Temperature Switch: The MCP9501PT-125E/OT features a programmable temperature switch that allows users to set a specific temperature threshold. When this threshold is crossed, the sensor can trigger an alert or perform a specific action, making it ideal for automated systems.
  • Output: It has an active-low, open-drain output that supports interfacing with a variety of microcontrollers and digital systems.
  • Supply Voltage: The device operates on a low supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C allows the sensor to function effectively in a wide range of environments.
  • Package: The MCP9501PT-125E/OT comes in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications.

Applications:

The MCP9501PT-125E/OT is versatile and can be used in various applications, including:

  • Industrial systems
  • Consumer electronics
  • Computing equipment
  • Automotive electronics
  • Medical devices
  • Power supply modules

With its high level of integration and programmability, the MCP9501PT-125E/OT temperature sensor from Microchip Technology is an excellent choice for designers who require accurate temperature monitoring and control in their systems. Its small footprint and ease of use make it an attractive option for a wide array of electronic products.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4790 $51.7650
85+ $1.2136 $103.1560
130+ $1.1756 $152.8280
180+ $1.1377 $204.7860
230+ $1.0998 $252.9540
305+ $0.9860 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess