EN
  • EN
  • DE

MCP79410T-I/SN

Part No MCP79410T-I/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 64byte Clock/Calendar/Alarm/Battery Backup Automotive 8-Pin SOIC N T/R / IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B, 1Kb
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 5.5 V
Current - Timekeeping (Max) 1.2μA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038162-MCP79410T-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals
Family Name MCP79410
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP79410T-I/SN CAD Model

Description

Microchip Technology's MCP79410T-I/SN Real-Time Clock/Calendar

The MCP79410T-I/SN is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed to provide precise time and date tracking, down to the second. It is an essential component for applications requiring time-stamping, calendar functions, or time-based operation in embedded systems.

This RTCC is equipped with 64 bytes of battery-backed SRAM, as well as an additional 1 Kbit of EEPROM for data storage that can be easily accessed via an I2C interface. This feature makes it perfect for applications that require data or settings to be preserved during power loss.

The device comes in an 8-pin SOIC (SN) package, making it suitable for space-constrained applications. It operates over the standard temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

The MCP79410T-I/SN includes a built-in digital trimming/calibration circuit that can compensate for crystal frequency drift due to temperature or other factors, ensuring accurate timekeeping. Additionally, it features a multi-functional alarm that can be programmed to trigger on a minute, hour, day of the week, date, or month basis, as well as a power-fail timestamp that logs the time when a power failure occurs.

An integrated 64-bit unique ID is provided, which can be used for network node identification, access control, or other applications requiring a unique serial number. The device also supports battery backup with a coin cell or a supercapacitor, allowing the RTCC to continue keeping time and date while the main power is off.

The MCP79410T-I/SN is ideal for a wide range of applications, including smart energy (e.g., thermostats, power meters), home appliances, automotive electronics, and office equipment. Its rich feature set and ease of integration make it a go-to solution for developers looking to add reliable timekeeping to their projects.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2207 $54.9315
100+ $1.0016 $100.1600
155+ $0.9703 $150.3965
215+ $0.9390 $201.8850
280+ $0.9077 $254.1560
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess