EN
  • EN
  • DE

MCP79401T-I/MNY

Part No MCP79401T-I/MNY
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Maximum) 1.2μA (Typ) at 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Part Number Series MCP79401
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805892-MCP79401T-I/MNY
Ultra Librarian 3D Model Ultra Librarian MCP79401T-I/MNY CAD Model

Description

Microchip Technology's MCP79401T-I/MNY Real-Time Clock/Calendar

The MCP79401T-I/MNY from Microchip Technology is a highly integrated Real-Time Clock/Calendar (RTCC) optimized for time tracking and data logging with a minimal power footprint. This compact, feature-rich component is ideal for applications in smart energy management, home appliances, personal care devices, and industrial automation where accurate timekeeping is crucial.

Key Features

  • Accuracy and Precision: The device maintains timekeeping with an accuracy down to seconds, minutes, hours, days of the week, date, month, and year, with leap-year compensation valid up to 2399.
  • Battery Backup: It includes an onboard digital trimming circuit that can compensate for crystal tolerance and temperature, ensuring high accuracy over time. Additionally, the MCP79401T-I/MNY has a battery backup input for maintaining timekeeping and device configuration in the event of a power loss.
  • I2C Interface: The device communicates via a standard I2C interface, enabling easy integration with most microcontrollers and processors.
  • EEPROM Memory: It also features 64 Bytes of battery-backed SRAM and 1 Kbit of EEPROM, which provides additional data storage for device configuration or data logging needs.
  • Alarm Function: Dual programmable alarms can be set to trigger on a minute, hour, day, or date - providing versatility for various application requirements.
  • Power Management: A unique serial number is pre-programmed into the device, which can be used for network node identification, enhancing security and system management.
  • Small Footprint: Housed in an 8-pin TDFN (3x3 mm) package, it conserves PCB space and is suitable for space-constrained applications.

Applications

The MCP79401T-I/MNY is designed to meet the needs of a broad spectrum of applications. Its precise timekeeping and low-power operation make it an excellent choice for portable devices, while the additional memory features and programmable alarms provide the flexibility needed for complex industrial systems and networked devices.

Whether you are developing consumer electronics, industrial control systems, or IoT devices, the MCP79401T-I/MNY offers a reliable and versatile solution to keep your applications on time.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4533 $50.8655
85+ $1.1925 $101.3625
130+ $1.1552 $150.1760
180+ $1.1179 $201.2220
235+ $1.0807 $253.9645
310+ $0.9689 $300.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,439 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess