EN
  • EN
  • DE
  • IT

MCP73114T-1NSI/MF

Part No MCP73114T-1NSI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Mfr Microchip Technology
Series -
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features -
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.1V
Voltage - Supply (Max) 6.5V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73114
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300 pcs
Win Source Part Number 1382869-MCP73114T-1NSI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73114T-1NSI/MF CAD Model

Description

The MCP73114T-1NSI/MF is a highly integrated charge management controller from Microchip Technology, designed specifically for single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Polymer) batteries. This miniature, high-performance IC is perfect for portable applications where space and power efficiency are critical.

Key Features:

  • Advanced Battery Management: The MCP73114T-1NSI/MF offers precise, high-accuracy voltage regulation, ensuring safe and efficient charging of Li-Ion and Li-Polymer batteries. Its charge management capabilities help prolong battery life and reliability.
  • Programmable Charge Algorithm: The device supports a programmable charge algorithm, allowing designers to tailor the charging process to the specific requirements of the application and the battery being used.
  • Integrated Safety Features: This IC includes a variety of safety features such as thermal regulation, cell temperature monitoring, and under-voltage lockout, which contribute to the safe operation of the end product.
  • Low Power Consumption: The MCP73114T-1NSI/MF is designed for low-power consumption in both active and standby modes, making it ideal for battery-powered devices where power efficiency is paramount.
  • Small Form Factor: With its small footprint in a 10-lead MSOP package, the MCP73114T-1NSI/MF can be easily integrated into space-constrained designs.

Applications:

The MCP73114T-1NSI/MF is versatile and can be used in a range of applications, including:

  • Portable electronic devices
  • Bluetooth headsets and accessories
  • Wearable technology
  • Smart battery packs
  • Health and fitness monitors

Technical Specifications:

  • Single-cell, fully integrated Li-Ion/Li-Polymer charge management controller
  • Input Voltage Range: 3.75V to 6.0V
  • Programmable Charge Current up to 1A
  • High Accuracy Preset Voltage Regulation: ±0.75%
  • Charge Status Output (STAT)
  • Automatic Power-Down
  • Package: 10-lead MSOP

The MCP73114T-1NSI/MF from Microchip Technology represents a robust and efficient solution for charge management in single-cell battery applications, combining advanced technology with ease of use for designers and end-users alike.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess