EN
  • EN
  • DE

MCP6V79T-E/ST

Part No MCP6V79T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 25 µV
Current - Supply 170µA (x4 Channels)
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6V79
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342806-MCP6V79T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6V79T-E/ST CAD Model

Description

The MCP6V79T-E/ST is a high-precision operational amplifier (op-amp) developed by Microchip Technology, designed to offer a balance of performance and power efficiency for a wide range of applications. This dual operational amplifier is part of Microchip's MCP6V7X family and is engineered to provide low input offset voltage, low noise, and high bandwidth while maintaining low quiescent current.

Key Features:

  • Low Input Offset Voltage: The MCP6V79T-E/ST boasts an ultra-low input offset voltage, which enhances the accuracy of the signal amplification, making it ideal for precision applications.
  • Low Noise: With its low noise performance, this op-amp is suitable for sensitive applications, such as audio amplification and sensor signal conditioning.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which allows for a wider frequency range of operation, making it versatile for various signal processing tasks.
  • Power Efficiency: The op-amp operates with a low quiescent current, ensuring power efficiency and making it suitable for battery-powered devices.
  • Rail-to-Rail Input/Output: The MCP6V79T-E/ST can operate with input and output signals that range from the power supply rails to the ground, maximizing the dynamic range in single-supply applications.
  • Extended Temperature Range: This device is operational over an extended temperature range, ensuring reliability in harsh environmental conditions.

Applications:

The versatility of the MCP6V79T-E/ST makes it an excellent choice for a multitude of applications, including:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Medical Devices
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control

Package and Availability:

The MCP6V79T-E/ST comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Microchip Technology ensures the availability of this op-amp through their extensive distribution network, catering to both large-scale and prototype quantities.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology official website.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess