EN
  • EN
  • DE

MC14016BCP

Part No MC14016BCP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad Analog Switch/Quad Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830372-MC14016BCP
Ultra Librarian 3D Model Ultra Librarian MC14016BCP CAD Model

Description

ON Semiconductor MC14016BCP Quad Analog Switch/ Multiplexer/Demultiplexer

The ON Semiconductor MC14016BCP is a versatile and high-performance quad analog switch/multiplexer/demultiplexer integrated circuit, designed to cater to a wide range of applications in the electronics industry. This IC is part of ON Semiconductor's renowned MC14000 series and is fabricated using silicon gate CMOS technology, which ensures reliable operation and excellent performance characteristics.

The MC14016BCP features four independent switch elements, each with a set of three terminals: an input/output (X), a complementary output/input (Y), and a common input/output (Z). These switches are bidirectional and can be used as multiplexers or demultiplexers, providing flexibility in routing analog or digital signals in complex electronic systems.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad operating voltage range from 3V to 18V, making it suitable for various applications, from low-voltage portable devices to industrial equipment.
  • Low Power Consumption: Leveraging CMOS technology, the MC14016BCP boasts low power consumption, which is critical for battery-powered and energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide this IC with high noise immunity, ensuring stable performance in electrically noisy environments.
  • Bidirectional Operation: The switches can pass signals in both directions, offering design versatility for signal routing.
  • Low On-Resistance: The on-resistance of the switch is relatively low, which minimizes signal attenuation and preserves signal integrity.

Applications:

The MC14016BCP is ideal for various applications, including but not limited to:

  • Analog signal switching and routing
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching

The device is available in a 14-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. ON Semiconductor's commitment to quality ensures that the MC14016BCP meets the stringent requirements of the electronics industry, providing a reliable solution for designers in need of a high-quality analog switching component.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7449 $59.5920
190+ $0.6112 $116.1280
295+ $0.5922 $174.6990
405+ $0.5730 $232.0650
525+ $0.5539 $290.7975
700+ $0.4967 $347.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess