EN
  • EN
  • DE

MCP6V61T-E/OT

Part No MCP6V61T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 8μV
Current - Supply 80μA
Current - Output / Channel 23mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series MCP6V61
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809790-MCP6V61T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6V61T-E/OT CAD Model

Description

Microchip Technology's MCP6V61T-E/OT Operational Amplifier

The MCP6V61T-E/OT is a high-performance, single-supply operational amplifier (op-amp) developed by Microchip Technology, renowned for their innovative and reliable semiconductor products. This particular model is designed to offer a blend of features that make it suitable for a wide range of applications, including industrial, automotive, consumer, and medical devices.

One of the key attributes of the MCP6V61T-E/OT is its low power consumption, which is crucial for battery-operated and portable devices. With a quiescent current of just 45 µA, it helps to extend the life of your product's battery without compromising on performance. Additionally, this op-amp operates at a single supply voltage ranging from 3.5V to 16V, providing designers with flexibility in various voltage environments.

The device also boasts a wide bandwidth of 500 kHz and a low input offset voltage, which ensures accurate signal amplification and makes it an excellent choice for sensor interfacing, ADC buffer circuits, and low-frequency filtering applications. Moreover, the MCP6V61T-E/OT features a Rail-to-Rail output swing, which maximizes the dynamic range within a given supply voltage.

Thanks to its extended temperature range, from -40°C to +125°C, the MCP6V61T-E/OT is suitable for harsh environments. This makes it particularly appealing for automotive and industrial applications where temperature extremes are common. The op-amp is also available in a tiny 5-lead SOT-23 package, which is ideal for space-constrained applications.

For designers and engineers looking for a reliable and efficient operational amplifier, the MCP6V61T-E/OT from Microchip Technology is a robust choice that combines low power consumption with high accuracy and stability. Its comprehensive feature set ensures that it can be integrated into a multitude of electronic circuits, providing a versatile solution for amplifying and conditioning analog signals in a compact form factor.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4004 $50.4084
51+ $1.9696 $100.4496
79+ $1.9080 $150.7320
109+ $1.8465 $201.2685
141+ $1.7849 $251.6709
188+ $1.6003 $300.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,159 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess