EN
  • EN
  • DE

MCP6V37-E/MS

Part No MCP6V37-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.13V/µs
Gain Bandwidth Product 300 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 25 µV
Current - Supply 21µA (x2 Channels)
Current - Output / Channel 21 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6V37
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353500-MCP6V37-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V37-E/MS CAD Model

Description

Microchip Technology's MCP6V37-E/MS Operational Amplifier

The MCP6V37-E/MS from Microchip Technology is a high-performance, auto-zeroed operational amplifier designed for precision analog applications. Its unique design provides significant advantages in terms of accuracy and stability, making it an ideal choice for instrumentation, sensor interfacing, and other applications requiring low input offset voltage and drift over time and temperature.

This op-amp comes in a compact MSOP-8 package, which is well-suited for space-constrained applications. It operates over a wide supply voltage range of 2.2V to 5.5V, allowing it to be used in both 3.3V and 5V systems. The low operating voltage also makes it compatible with battery-powered devices and portable equipment.

The MCP6V37-E/MS features a low input offset voltage of just 8 µV (typical) and an exceptionally low offset drift of ±0.1 µV/°C, ensuring measurement precision remains consistent across a broad temperature range. Its quiescent current is also low, at 1 mA (typical), which helps to minimize power consumption and extend battery life in portable applications.

With a gain bandwidth product of 2 MHz, this operational amplifier can handle a wide range of frequencies, making it versatile for various signal conditioning tasks. Additionally, the device offers a CMRR (Common Mode Rejection Ratio) of 126 dB (typical) and a PSRR (Power Supply Rejection Ratio) of 135 dB (typical), which means it delivers excellent performance even in the presence of noise and fluctuating power supplies.

The MCP6V37-E/MS also includes features such as a chip select (CS) pin, which allows the output to be placed in a high-impedance state, thereby reducing power consumption when the amplifier is not in use. This can be particularly useful in multiplexed applications.

Microchip Technology's commitment to quality ensures that the MCP6V37-E/MS operational amplifier is a reliable and efficient solution for precision analog processing. Its combination of low power, high accuracy, and ease of use makes it an excellent choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess