EN
  • EN
  • DE

MIC919BC5-TR

Part No MIC919BC5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SC70-5 / Voltage Feedback Amplifier 1 Circuit SC-70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500V/µs
Gain Bandwidth Product 27 MHz
-3db Bandwidth 60 MHz
Current - Input Bias 130 nA
Voltage - Input Offset 400 µV
Current - Supply 360µA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MIC919
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342906-MIC919BC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC919BC5-TR CAD Model

Description

Product Overview: MIC919BC5-TR from Microchip Technology

The MIC919BC5-TR is a high-performance, fast-response, CMOS operational amplifier from Microchip Technology. This precision op-amp is designed to operate with a single or dual power supply, making it an adaptable solution for a diverse range of applications. It is particularly suited for those requiring high bandwidth and slew rate with low power consumption.

With a wide bandwidth of 200MHz and a slew rate of 600V/μs, the MIC919BC5-TR delivers exceptional speed, making it ideal for video, data acquisition, and fast amplifiers in communication systems. Moreover, this operational amplifier features a low input offset voltage and low noise, ensuring accurate signal amplification with minimal distortion.

The device is packaged in a compact 5-pin SOT-23 package, which is perfect for space-constrained applications. The MIC919BC5-TR's small footprint allows for high-density mounting and is an excellent choice for portable and miniaturized electronic systems.

One of the key advantages of the MIC919BC5-TR is its ability to operate from a single supply voltage as low as 2.5V, up to a maximum of 12V, or from dual supplies of ±1.25V to ±6V. This flexibility in power supply options enables the op-amp to be integrated into a wide variety of circuit designs without the need for additional power regulation components.

The MIC919BC5-TR also offers protection features such as output short-circuit protection and an extended temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments. These features, combined with its high-speed operation, make the MIC919BC5-TR an excellent choice for designers looking for a robust, high-performance operational amplifier for their next project.

In summary, the MIC919BC5-TR from Microchip Technology stands out as a versatile, high-speed operational amplifier that meets the demands of modern electronic applications while maintaining efficiency and precision.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess